Artesyn Embedded Power Power Supplies - External/Internal (Off-Board) AC DC Converters LCM300Q-T-4

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Artesyn Embedded Power Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: LCM300 (310W) Package: Bulk Type: Front End Features: Adjustable Output, Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input Operating Temperature: -40°C ~ 70°C (With Derating)
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Artesyn Embedded Power Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: LCM300 (310W) Package: Bulk Type: Front End Features: Adjustable Output, Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input Operating Temperature: -40°C ~ 70°C (With Derating)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) AC DC Converters -  - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) AC DC Converters
Power Supplies - External/Internal (Off-Board) AC DC Converters
Alternative Parts (Cross-Reference): Cross Manufacturer: Artesyn Embedded Power Category: Power Supplies - External/Internal (Off-Board) AC DC Converters Series: LCM300 (310W) Package: Bulk Type: Front End Features: Adjustable Output, Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input Operating Temperature: -40°C ~ 70°C (With Derating)

Alternative Parts (Cross-Reference): Cross
Manufacturer: Artesyn Embedded Power
Category: Power Supplies - External/Internal (Off-Board) AC DC Converters
Series: LCM300 (310W)
Package: Bulk
Type: Front End
Features: Adjustable Output, Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input
Operating Temperature: -40°C ~ 70°C (With Derating)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Name Power Supplies - External/Internal (Off-Board) AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3AR2280JZ-1 - 204980-ICE3AR2280JZ-1 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-7
Output Power 43 watts
Operating Temperature -25 to 125 C (-13 to 257 F)
View Details
ACDC Power Supply Control ICs - Model: FA8A01N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 12 to 24 volts
View Details
Isolated AC/DC Converter - BP5717 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP12
Output Voltage 18 volts
Input Voltage 113 to 195 volts
View Details