Win Source Part Number: 1053476-LCM3000W-T
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: LCM3000 (3000W)
Type: Front End
Features: Adjustable Output, PFC, PMBus™, Remote Sense, Universal Input
Package: Bulk
Applications: ITE (Commercial), Medical
Standard Package: 10
Power (Watts): 3000W
Voltage - Input: 90 ~ 264 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 48V
Efficiency: 90%
Minimum Load Required: No
Mounting Type: Rack Mount
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Dimension: 10.90" L x 7.00" W x 2.50" H (276.9mm x 177.8mm x 63.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.6018
Current - Output 1: 62.5 A
Mfr: Artesyn Embedded Power
Other Names: 454-1946,LCM3000W-T-
Base Product Number: LCM3000
Approval Agency: CB, CE, TUV
Standard Number: 60601-1; 60950-1; 62368-1
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1053476-LCM3000W-T |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Bulk |