Artesyn Embedded Power Power Supplies - External/Internal (Off-Board) - AC DC Converters LCM1500W-T-8

Description
Win Source Part Number: 1354325-LCM1500W-T-8 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -40°C ~ 70°C (With Derating) Fake Threat In the Open Market: 42 pct. Type: Front End MSL Level: Not Applicable Mfr: Artesyn Embedded Power Series: LCM1500 (1500W) Package: Bulk Product Status: Active Features: Adjustable Output, I²C™ Interface, Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input Base Product Number: LCM1500 Mounting Type: Chassis Mount HTSUS: 8504.40.6018 Applications: ITE (Commercial), Medical Size / Dimension: 10.00" L x 5.20" W x 2.43" H (254.0mm x 132.0mm x 61.7mm) ECCN: EAR99 Power (Watts): 1500W Number of Outputs: 1 Approval Agency: BSMI, CB, CCC, CE, cURus, TUV Voltage - Isolation: 4 kV Voltage - Input: 90 ~ 264 VAC Voltage - Output 1: 48V Current - Output 1: 33 A Efficiency: 91% Minimum Load Required: No
Request a Quote Datasheet
Description
Win Source Part Number: 1354325-LCM1500W-T-8 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -40°C ~ 70°C (With Derating) Fake Threat In the Open Market: 42 pct. Type: Front End MSL Level: Not Applicable Mfr: Artesyn Embedded Power Series: LCM1500 (1500W) Package: Bulk Product Status: Active Features: Adjustable Output, I²C™ Interface, Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input Base Product Number: LCM1500 Mounting Type: Chassis Mount HTSUS: 8504.40.6018 Applications: ITE (Commercial), Medical Size / Dimension: 10.00" L x 5.20" W x 2.43" H (254.0mm x 132.0mm x 61.7mm) ECCN: EAR99 Power (Watts): 1500W Number of Outputs: 1 Approval Agency: BSMI, CB, CCC, CE, cURus, TUV Voltage - Isolation: 4 kV Voltage - Input: 90 ~ 264 VAC Voltage - Output 1: 48V Current - Output 1: 33 A Efficiency: 91% Minimum Load Required: No
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1354325-LCM1500W-T-8 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1354325-LCM1500W-T-8
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1354325-LCM1500W-T-8
Win Source Part Number: 1354325-LCM1500W-T-8 Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters Temperature Range - Operating: -40°C ~ 70°C (With Derating) Fake Threat In the Open Market: 42 pct. Type: Front End MSL Level: Not Applicable Mfr: Artesyn Embedded Power Series: LCM1500 (1500W) Package: Bulk Product Status: Active Features: Adjustable Output, I²C™ Interface, Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input Base Product Number: LCM1500 Mounting Type: Chassis Mount HTSUS: 8504.40.6018 Applications: ITE (Commercial), Medical Size / Dimension: 10.00" L x 5.20" W x 2.43" H (254.0mm x 132.0mm x 61.7mm) ECCN: EAR99 Power (Watts): 1500W Number of Outputs: 1 Approval Agency: BSMI, CB, CCC, CE, cURus, TUV Voltage - Isolation: 4 kV Voltage - Input: 90 ~ 264 VAC Voltage - Output 1: 48V Current - Output 1: 33 A Efficiency: 91% Minimum Load Required: No

Win Source Part Number: 1354325-LCM1500W-T-8
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Temperature Range - Operating: -40°C ~ 70°C (With Derating)
Fake Threat In the Open Market: 42 pct.
Type: Front End
MSL Level: Not Applicable
Mfr: Artesyn Embedded Power
Series: LCM1500 (1500W)
Package: Bulk
Product Status: Active
Features: Adjustable Output, I²C™ Interface, Load Sharing, PFC, Remote On/Off, Remote Sense, Universal Input
Base Product Number: LCM1500
Mounting Type: Chassis Mount
HTSUS: 8504.40.6018
Applications: ITE (Commercial), Medical
Size / Dimension: 10.00" L x 5.20" W x 2.43" H (254.0mm x 132.0mm x 61.7mm)
ECCN: EAR99
Power (Watts): 1500W
Number of Outputs: 1
Approval Agency: BSMI, CB, CCC, CE, cURus, TUV
Voltage - Isolation: 4 kV
Voltage - Input: 90 ~ 264 VAC
Voltage - Output 1: 48V
Current - Output 1: 33 A
Efficiency: 91%
Minimum Load Required: No

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1354325-LCM1500W-T-8
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power - AC-DC Power Conversion - CoolSET™ AC-DC integrated power stages - CoolSET™ Fixed Frequency - ICE3AR0680JZ - ICE3AR0680JZ - Infineon Technologies AG
Specs
Package Type Other; PG-DIP-7
Output Power 39 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
2 suppliers
ACDC Power Supply Control ICs - Model: FA8A86N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Non-isolated AC/DC Converter - BP5038A1 - ROHM Semiconductor USA, LLC
ROHM Semiconductor USA, LLC
Specs
Package Type Other; SIP6
Output Voltage 5 volts
Input Voltage 113 to 170 volts
View Details
2 suppliers