Win Source Part Number: 1023105-LCB150Q
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: LCB150 (150W)
Type: Enclosed
Features: Adjustable Output, DC Input Capable, Universal Input
Package: Box
Applications: ITE (Commercial)
Standard Package: 1
Power (Watts): 150W
Voltage - Input: 90 ~ 264 VAC
Voltage - Isolation: 3 kV
Number of Outputs: 1
Voltage - Output 1: 24V
Efficiency: 90%
Mounting Type: Chassis Mount
Temperature Range - Operating: -25°C ~ 70°C (With Derating)
Dimension: 7.05" L x 3.86" W x 1.50" H (179.0mm x 98.0mm x 38.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.6018
Current - Output 1: 6.5 A
Mfr: Artesyn Embedded Power
Other Names: 454-1688
Product Status: Obsolete
Approval Agency: CE
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1023105-LCB150Q |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Box |