Artesyn Embedded Power Gasket LC100DCG

Description
CONDUIT COVER AND GASKET, 1IN, THREADED FOR RIGID/IMC,ALUMINUM,R AINTIGHT. FREE 2 YEAR RADWELL WARRANTY
Description
CONDUIT COVER AND GASKET, 1IN, THREADED FOR RIGID/IMC,ALUMINUM,R AINTIGHT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gasket - 60788217 - Radwell International
Willingboro, NJ, United States
Gasket
60788217
Gasket 60788217
CONDUIT COVER AND GASKET, 1IN, THREADED FOR RIGID/IMC,ALUMINUM,R AINTIGHT. FREE 2 YEAR RADWELL WARRANTY

CONDUIT COVER AND GASKET, 1IN, THREADED FOR RIGID/IMC,ALUMINUM,RAINTIGHT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gaskets and Gasketing
Product Number 60788217
Product Name Gasket
Unlock Full Specs
to access all available technical data

Similar Products

EMI Connector Gaskets - 2424024-1 - TE Connectivity
Specs
Material Silver Plated Aluminum
Width 1.63 inch (41.28 mm)
Thickness 0.0315 inch (0.8000 mm)
View Details
BUNA-N Gasket for API Petroleum Couplings|Master File - TCG-400 - Kuriyama of America, Inc.
Specs
Gasket Description Buna Gasket
Material Nitrile (NBR)
Gasket Dimensions 4 in
View Details
Custom Lighting Components - Silicone Seals -  - Pexco
Specs
Gasket Type Custom Shape / Application
Material Silicone Rubber
View Details