Artesyn Embedded Power Bushing IBC400

Description
CONDUIT BUSHING, THREADED, O-Z/GEDNEY, 4 INCH, INSULATED, 150 DEG C, MALLEABLE IRON. FREE 2 YEAR RADWELL WARRANTY
Description
CONDUIT BUSHING, THREADED, O-Z/GEDNEY, 4 INCH, INSULATED, 150 DEG C, MALLEABLE IRON. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 60738321 - Radwell International
Willingboro, NJ, United States
Bushing
60738321
Bushing 60738321
CONDUIT BUSHING, THREADED, O-Z/GEDNEY, 4 INCH, INSULATED, 150 DEG C, MALLEABLE IRON. FREE 2 YEAR RADWELL WARRANTY

CONDUIT BUSHING, THREADED, O-Z/GEDNEY, 4 INCH, INSULATED, 150 DEG C, MALLEABLE IRON. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 60738321
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

Taper Lock Bushes - 184173 - RS Components, Ltd.
RS Components, Ltd.
Specs
Design Units Metric
Shaft OD 1.9685 inch (50.00 mm)
Bearing OD 2.7559 inch (70.00 mm)
View Details
0.189
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.1890 inch (4.80 mm)
View Details
Guide Roller Bushings Concentric - B-3 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bushing Type Flanged
Design Units Inch
Bearing ID 0.3120 inch (7.92 mm)
View Details
PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details