Artesyn Embedded Power OEM Parts - OEM Parts (F - I) - IBC28AQW4812-RENJ IBC28AQW4812-RENJ

Description
Manufacturer: Artesyn Embedded Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019672-IBC28AQW4812 -RENJ Number of Outputs: 1 Voltage - Output 1: 12 V Output Power: 336 W Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): IBC28AQW4812-RENJIBC 28AQW4812RENJ; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant Current - Output 1: 28 A
Request a Quote
Description
Manufacturer: Artesyn Embedded Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019672-IBC28AQW4812 -RENJ Number of Outputs: 1 Voltage - Output 1: 12 V Output Power: 336 W Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): IBC28AQW4812-RENJIBC 28AQW4812RENJ; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant Current - Output 1: 28 A
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (F - I) - IBC28AQW4812-RENJ - 1019672-IBC28AQW4812-RENJ - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (F - I) - IBC28AQW4812-RENJ
1019672-IBC28AQW4812-RENJ
OEM Parts - OEM Parts (F - I) - IBC28AQW4812-RENJ 1019672-IBC28AQW4812-RENJ
Manufacturer: Artesyn Embedded Technologies Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019672-IBC28AQW4812 -RENJ Number of Outputs: 1 Voltage - Output 1: 12 V Output Power: 336 W Categories: OEM Parts(F-I) Alternative Parts (Cross-Reference): IBC28AQW4812-RENJIBC 28AQW4812RENJ; Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Shortage RoHS: Compliant Current - Output 1: 28 A

Manufacturer: Artesyn Embedded Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019672-IBC28AQW4812-RENJ
Number of Outputs: 1
Voltage - Output 1: 12 V
Output Power: 336 W
Categories: OEM Parts(F-I)
Alternative Parts (Cross-Reference): IBC28AQW4812-RENJIBC28AQW4812RENJ;
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Current - Output 1: 28 A

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 1019672-IBC28AQW4812-RENJ
Product Name OEM Parts - OEM Parts (F - I) - IBC28AQW4812-RENJ
Unlock Full Specs
to access all available technical data