240W, 42-53Vin, Single, 12V@20A, 1/8 Brick, 95% Eff, Neg, 0.40" Ht, 4.8m TH, RoHS 6 Product overview: IBC20AES4812-RAJ from Artesyn Embedded Power is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 240W, 12V, 20A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 240W, 12V, 20A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-IBC20AES4812-RAJ
Manufacturer: Artesyn Embedded Technologies
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1011722-IBC20AES4812
Length: 58.42 mm
Mounting: SMD (SMT)
Isolation: Isolated
Height: 10.16 mm
Number of Pins: 5
Isolation Voltage: 2.25 kV
Number of Outputs: 1
Output Current: 20 A
Voltage - Output 1: 12 V
Output Power: 240 W
Output Voltage: 12 V
Width: 22.86 mm
Categories: PMIC - Voltage Regulators - Linear+Switching
Case / Package: Module
Alternative Parts (Cross-Reference): IBC20AES4812-RAJIBC2
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Depth: 22.9 mm
RoHS: Compliant
Min Operating Temperature: -40 °C
Current - Output 1: 20 A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-IBC20AES4812-RAJ | 1011722-IBC20AES4812-RAJ |
| Product Name | 240W 12V 20A Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear + Switching - IBC20AES4812-RAJ |
| Package Type | Other; Module | Other; Module |