Artesyn Embedded Power Bushing GIB350L20AC

Description
MALL IRON BUSHING, GIB-LS SERIES, 3-1/2 INCH, INSULATED GROUNDING BUSHING, TEMPERATURE RATING: 150C, THREADED FOR RIGID CONDUIT & IMC, WIRE RANGE: 14 - 20. FREE 2 YEAR RADWELL WARRANTY
Description
MALL IRON BUSHING, GIB-LS SERIES, 3-1/2 INCH, INSULATED GROUNDING BUSHING, TEMPERATURE RATING: 150C, THREADED FOR RIGID CONDUIT & IMC, WIRE RANGE: 14 - 20. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Bushing - 60750616 - Radwell International
Willingboro, NJ, United States
Bushing
60750616
Bushing 60750616
MALL IRON BUSHING, GIB-LS SERIES, 3-1/2 INCH, INSULATED GROUNDING BUSHING, TEMPERATURE RATING: 150C, THREADED FOR RIGID CONDUIT & IMC, WIRE RANGE: 14 - 20. FREE 2 YEAR RADWELL WARRANTY

MALL IRON BUSHING, GIB-LS SERIES, 3-1/2 INCH, INSULATED GROUNDING BUSHING, TEMPERATURE RATING: 150C, THREADED FOR RIGID CONDUIT & IMC, WIRE RANGE: 14 - 20. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Plain Bearings and Sleeve Bearings
Product Number 60750616
Product Name Bushing
Unlock Full Specs
to access all available technical data

Similar Products

PROGRESSIVE CLAMP BUSHINGS -  - C-Flex Bearing Company
C-Flex Bearing Company
Specs
Bushing Type Sleeve
Design Units Inch; Metric
Bearing ID 0.1250 to 1.1250 inch (3.17 to 28.57 mm)
View Details
IRR: Inner Ring Races - IRR-2-1 - Accurate Bushing Company, Inc.
Accurate Bushing Company, Inc.
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 2.0000 inch (50.80 mm)
View Details
Metal-Polymer Anti-Friction Bearings - 1008 DP4® - GGB
Specs
Bushing Type Sleeve; Flanged
Bearing Surface Bronze - Sintered; (Lined Bearing Surface)
Body Steel
View Details
0.44
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bushing Type Sleeve
Design Units Inch
Bearing ID 0.4400 inch (11.18 mm)
View Details