Artesyn Embedded Power 3.3V 30W DC-DC Converter IC EXB30-48S3V3J

Description
DC DC CONVERTER 3.3V 30W Product overview: EXB30-48S3V3J from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EXB30-48S3V3J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 3.3V 30W Product overview: EXB30-48S3V3J from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EXB30-48S3V3J can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3.3V 30W DC-DC Converter IC - 132-EXB30-48S3V3J - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.3V 30W DC-DC Converter IC
132-EXB30-48S3V3J
3.3V 30W DC-DC Converter IC 132-EXB30-48S3V3J
DC DC CONVERTER 3.3V 30W Product overview: EXB30-48S3V3J from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EXB30-48S3V3J can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 30W Product overview: EXB30-48S3V3J from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 30W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 30W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-EXB30-48S3V3J can be used for catalog matching and distributor lookup.

Supplier's Site
Power Supplies Board Mount DCDC Converters - EXB30-48S3V3J - 918797-EXB30-48S3V3J - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - EXB30-48S3V3J
918797-EXB30-48S3V3J
Power Supplies Board Mount DCDC Converters - EXB30-48S3V3J 918797-EXB30-48S3V3J
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 918797-EXB30-48S3V3J Series: EXB30 (30W) Operating Temperature Range: -40°C ~ 85°C Features: Isolated Module DC DC Converter 1 Output 3.3V - - 8A 36V - 75V Input Package: Tray Package: 9-DIP Module, 8 Leads Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 60 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 918797-EXB30-48S3V3J
Series: EXB30 (30W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 3.3V - - 8A 36V - 75V Input
Package: Tray
Package: 9-DIP Module, 8 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-EXB30-48S3V3J 918797-EXB30-48S3V3J
Product Name 3.3V 30W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - EXB30-48S3V3J
Package Type Other; Tray DIP; Other; 9-DIP Module, 8 Leads
Unlock Full Specs
to access all available technical data