Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters EXB250-48S3V3-R

Description
Manufacturer: Artesyn Embedded Power Win Source Part Number: 1335153-EXB250-48S3V 3-R Category: Power Supplies - Board Mount>DC DC Converters Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP, UVLO Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 50 Mounting: Through Hole Power (Watts): 165 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 60A Voltage - Input (Min): 33V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 90% Temperature Range - Operating: -40°C ~ 100°C Case / Package: 9-DIP Module, 1/2 Brick ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Power Win Source Part Number: 1335153-EXB250-48S3V 3-R Category: Power Supplies - Board Mount>DC DC Converters Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP, UVLO Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 50 Mounting: Through Hole Power (Watts): 165 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 60A Voltage - Input (Min): 33V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 90% Temperature Range - Operating: -40°C ~ 100°C Case / Package: 9-DIP Module, 1/2 Brick ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335153-EXB250-48S3V3-R - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335153-EXB250-48S3V3-R
Power Supplies - Board Mount - DC DC Converters 1335153-EXB250-48S3V3-R
Manufacturer: Artesyn Embedded Power Win Source Part Number: 1335153-EXB250-48S3V 3-R Category: Power Supplies - Board Mount>DC DC Converters Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP, UVLO Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Applications: ITE (Commercial) Standard Package: 50 Mounting: Through Hole Power (Watts): 165 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 60A Voltage - Input (Min): 33V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 90% Temperature Range - Operating: -40°C ~ 100°C Case / Package: 9-DIP Module, 1/2 Brick ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Artesyn Embedded Power
Win Source Part Number: 1335153-EXB250-48S3V3-R
Category: Power Supplies - Board Mount>DC DC Converters
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP, UVLO
Size / Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Applications: ITE (Commercial)
Standard Package: 50
Mounting: Through Hole
Power (Watts): 165 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 60A
Voltage - Input (Min): 33V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 90%
Temperature Range - Operating: -40°C ~ 100°C
Case / Package: 9-DIP Module, 1/2 Brick
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335153-EXB250-48S3V3-R
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 9-DIP Module, 1/2 Brick
Unlock Full Specs
to access all available technical data

Similar Products

CSD87352Q5D 30V Synchronous Buck NexFET? Power Block - CSD87352Q5D - Texas Instruments
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
2 suppliers
Buck QFN Step-Down DC-DC Converter IC - 715-CY39C504WQN-G-AMERE1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Cut Tape
Operating Temperature -30 to 85 C (-22 to 185 F)
Configuration / Function Positive
View Details