Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 918788-EXA40-48S05
Series: EXA40 (40W)
Operating Temperature Range: -40°C ~ 70°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 4.5 ~ 5.5V - - 8A 36V - 75V Input
Package: 8-DIP Module, 6 Leads
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 60
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 918788-EXA40-48S05 |
| Product Name | Power Supplies Board Mount DCDC Converters - EXA40-48S05 |
| Package Type | DIP; Other; 8-DIP Module, 6 Leads |