Artesyn Embedded Power Pipe and Coupling ESR100

Description
COUPLING, COMBINATION COUPLING, RIGID / EMT, MALLEABLE IRON, SET SCREW INSTALLATION, 3/4 X 3/4 INCH, CONCRETE TIGHT, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY
Description
COUPLING, COMBINATION COUPLING, RIGID / EMT, MALLEABLE IRON, SET SCREW INSTALLATION, 3/4 X 3/4 INCH, CONCRETE TIGHT, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pipe and Coupling - 60723391 - Radwell International
Willingboro, NJ, United States
Pipe and Coupling
60723391
Pipe and Coupling 60723391
COUPLING, COMBINATION COUPLING, RIGID / EMT, MALLEABLE IRON, SET SCREW INSTALLATION, 3/4 X 3/4 INCH, CONCRETE TIGHT, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY

COUPLING, COMBINATION COUPLING, RIGID / EMT, MALLEABLE IRON, SET SCREW INSTALLATION, 3/4 X 3/4 INCH, CONCRETE TIGHT, (PRICE/EACH). FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Rigid Couplings
Product Number 60723391
Product Name Pipe and Coupling
Unlock Full Specs
to access all available technical data

Similar Products

Flange Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Units Metric Design Arrangement
Bore 1 1.4 to 11.02 inch (35.5 to 280 mm)
O.D. 3.54 to 24.8 inch (90 to 630 mm)
View Details
Fittings, Couplings, and Distributors - 2171-CRQS-1/8-1/4-U-ND - DigiKey
Specs
Material Stainless Steel; Stainless Steel
View Details
0.2498
Specs
Bore 1 0.2498 inch (6.34 mm)
View Details
1/4
Keystone Electronics Corp.
Specs
Design One Piece Clamping Style
Material Brass
O.D. 0.5000 inch (12.7 mm)
View Details