Manufacturer: Artesyn Embedded Power
Win Source Part Number: 1335149-ERM15A110
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Bulk
Type: Isolated Module
Features: Remote On/Off, OCP, SCP, UVLO
Size / Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm)
Applications: ITE (Commercial), Railway
Standard Package: 140
Mounting: Through Hole
Power (Watts): 75 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 15A
Voltage - Input (Min): 66V
Voltage - Input (Max): 160V
Voltage - Output 1: 5V
Efficiency: 89%
Temperature Range - Operating: -40°C ~ 70°C
Case / Package: 8-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Base Product Number: ERM15A
RoHS Status: RoHS Compliant
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1335149-ERM15A110 |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; 8-DIP Module |