Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters ERM06B110

Description
Manufacturer: Artesyn Embedded Power Win Source Part Number: 1335152-ERM06B110 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: Remote On/Off, OCP, SCP, UVLO Size / Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Applications: ITE (Commercial), Railway Standard Package: 140 Mounting: Through Hole Power (Watts): 75 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 6.25A Voltage - Input (Min): 66V Voltage - Input (Max): 160V Voltage - Output 1: 12V Efficiency: 91% Temperature Range - Operating: -40°C ~ 70°C Case / Package: 8-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Base Product Number: ERM06B RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Power Win Source Part Number: 1335152-ERM06B110 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: Remote On/Off, OCP, SCP, UVLO Size / Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Applications: ITE (Commercial), Railway Standard Package: 140 Mounting: Through Hole Power (Watts): 75 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 6.25A Voltage - Input (Min): 66V Voltage - Input (Max): 160V Voltage - Output 1: 12V Efficiency: 91% Temperature Range - Operating: -40°C ~ 70°C Case / Package: 8-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Base Product Number: ERM06B RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335152-ERM06B110 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335152-ERM06B110
Power Supplies - Board Mount - DC DC Converters 1335152-ERM06B110
Manufacturer: Artesyn Embedded Power Win Source Part Number: 1335152-ERM06B110 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: Remote On/Off, OCP, SCP, UVLO Size / Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm) Applications: ITE (Commercial), Railway Standard Package: 140 Mounting: Through Hole Power (Watts): 75 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 6.25A Voltage - Input (Min): 66V Voltage - Input (Max): 160V Voltage - Output 1: 12V Efficiency: 91% Temperature Range - Operating: -40°C ~ 70°C Case / Package: 8-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Base Product Number: ERM06B RoHS Status: RoHS Compliant

Manufacturer: Artesyn Embedded Power
Win Source Part Number: 1335152-ERM06B110
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Bulk
Type: Isolated Module
Features: Remote On/Off, OCP, SCP, UVLO
Size / Dimension: 2.28" L x 1.45" W x 0.50" H (57.9mm x 36.8mm x 12.7mm)
Applications: ITE (Commercial), Railway
Standard Package: 140
Mounting: Through Hole
Power (Watts): 75 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 6.25A
Voltage - Input (Min): 66V
Voltage - Input (Max): 160V
Voltage - Output 1: 12V
Efficiency: 91%
Temperature Range - Operating: -40°C ~ 70°C
Case / Package: 8-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Base Product Number: ERM06B
RoHS Status: RoHS Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335152-ERM06B110
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 8-DIP Module
Unlock Full Specs
to access all available technical data