Artesyn Embedded Power Filter/Dryer EK-084S

Description
DISCONTINUED BY MANUFACTURER, FILTER DRIER, LIQUID LINE, EK SERIES, INLET/OUTLET1/2-INCH SOLDER ODF, MWP 680 PSIG, MAP 680 PSIG, 4690 KPA, 20 MICRON FILTRATION, CONTINUOUS OPERATING TEMPERATURE, 52 CELSIUS/125 FAHRENHEIT, FOR USE WITH CFC/HCFC/HFC. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FILTER DRIER, LIQUID LINE, EK SERIES, INLET/OUTLET1/2-INCH SOLDER ODF, MWP 680 PSIG, MAP 680 PSIG, 4690 KPA, 20 MICRON FILTRATION, CONTINUOUS OPERATING TEMPERATURE, 52 CELSIUS/125 FAHRENHEIT, FOR USE WITH CFC/HCFC/HFC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Filter/Dryer - 32915140 - Radwell International
Willingboro, NJ, United States
Filter/Dryer
32915140
Filter/Dryer 32915140
DISCONTINUED BY MANUFACTURER, FILTER DRIER, LIQUID LINE, EK SERIES, INLET/OUTLET1/2-INCH SOLDER ODF, MWP 680 PSIG, MAP 680 PSIG, 4690 KPA, 20 MICRON FILTRATION, CONTINUOUS OPERATING TEMPERATURE, 52 CELSIUS/125 FAHRENHEIT, FOR USE WITH CFC/HCFC/HFC. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FILTER DRIER, LIQUID LINE, EK SERIES, INLET/OUTLET1/2-INCH SOLDER ODF, MWP 680 PSIG, MAP 680 PSIG, 4690 KPA, 20 MICRON FILTRATION, CONTINUOUS OPERATING TEMPERATURE, 52 CELSIUS/125 FAHRENHEIT, FOR USE WITH CFC/HCFC/HFC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 32915140
Product Name Filter/Dryer
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

60mm Fan Filter Media 30PPI - 09250-M/30 - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 2.5 inch (63.5 mm)
Width / Ring 2.5 inch (63.5 mm)
View Details
60mm Aluminum Fan Filter Assembly - AFK-60 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 2.36 inch (60 mm)
View Details
HVAC Air Filters - 2560638 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Pleated Panel
Media Type Hydrophobic Paper
Airflow 1494 SCFM (2540 m³/hr)
View Details