Win Source Part Number: 1340059-DS1600SPE-3
Category: Power Supplies - External/Internal (Off-Board) - AC DC Converters
Series: DS1600 (1600W)
Type: Front End
Features: Adjustable Output, Hot Swappable, Load Sharing, PMBus™, Remote On/Off, Standby Output
Package: Bulk
Size / Dimension: 7.76" L x 3.39" W x 1.57" H (196.5mm x 86.3mm x 39.9mm)
Applications: ITE (Commercial)
Standard Package: 48
Power (Watts): 1600W
Voltage - Input: 180 ~ 264 VAC
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 94%
Mounting Type: Rack Mount
Temperature Range - Operating: 0°C ~ 70°C (With Derating)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.6018
Current - Output 1: 133.3 A
Mfr: Artesyn Embedded Power
Base Product Number: DS1600
Approval Agency: CB, CE
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1340059-DS1600SPE-3 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Bulk |