Win Source Part Number: 1021472-DS1200DC-3
Category: Power Supplies - External/Internal (Off-Board)>DC DC Converters
Series: DS1200DC (1200W)
Type: Front End
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 48
Power (Watts): 1200W
Number of Outputs: 1
Current - Output (Max): 100A
Voltage - Input (Min): -40V
Voltage - Input (Max): -72V
Voltage - Output 1: 12V
Efficiency: 91%
Mounting Type: Rack Mount
Temperature Range - Operating: -10°C ~ 55°C
Dimension: 11.00" L x 3.20" W x 1.57" H (279.4mm x 81.3mm x 39.9mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.8500
Mfr: Artesyn Embedded Power
Other Names: 454-1430,DS1200DC3
Base Product Number: DS1200
Approval Agency: CCC, CE, cUL, EN60950, NEMKO, UL
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1021472-DS1200DC-3 |
| Product Name | Power Supplies - External/Internal (Off-Board) - DC DC Converters |
| Package Type | Other; Bulk |