Artesyn Embedded Power Power Supplies - External/Internal (Off-Board) - AC DC Converters DS1100SLPE-3

Description
Win Source Part Number: 1209077-DS1100SLPE-3 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: DS1100SLPE (1100W) Type: Front End Features: Hot Swappable, I²C™ Interface, Load Sharing, PFC, PMBus™, Remote Sense, Standby Output, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 48 Power (Watts): 1100W Voltage - Input: 90 ~ 264 VAC Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 94% Minimum Load Required: No Mounting Type: Rack Mount Temperature Range - Operating: 0°C ~ 50°C Dimension: 11.00" L x 3.20" W x 1.57" H (279.4mm x 81.3mm x 39.9mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8504.40.6018 Current - Output 1: 90 A Mfr: Artesyn Embedded Power Other Names: DS1100SPE-3,DS1100SP E-3-ND Base Product Number: DS1100 Approval Agency: CB, CE
Request a Quote Datasheet
Description
Win Source Part Number: 1209077-DS1100SLPE-3 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: DS1100SLPE (1100W) Type: Front End Features: Hot Swappable, I²C™ Interface, Load Sharing, PFC, PMBus™, Remote Sense, Standby Output, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 48 Power (Watts): 1100W Voltage - Input: 90 ~ 264 VAC Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 94% Minimum Load Required: No Mounting Type: Rack Mount Temperature Range - Operating: 0°C ~ 50°C Dimension: 11.00" L x 3.20" W x 1.57" H (279.4mm x 81.3mm x 39.9mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8504.40.6018 Current - Output 1: 90 A Mfr: Artesyn Embedded Power Other Names: DS1100SPE-3,DS1100SP E-3-ND Base Product Number: DS1100 Approval Agency: CB, CE
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1209077-DS1100SLPE-3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - External/Internal (Off-Board) - AC DC Converters
1209077-DS1100SLPE-3
Power Supplies - External/Internal (Off-Board) - AC DC Converters 1209077-DS1100SLPE-3
Win Source Part Number: 1209077-DS1100SLPE-3 Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters Series: DS1100SLPE (1100W) Type: Front End Features: Hot Swappable, I²C™ Interface, Load Sharing, PFC, PMBus™, Remote Sense, Standby Output, Universal Input Package: Bulk Applications: ITE (Commercial) Standard Package: 48 Power (Watts): 1100W Voltage - Input: 90 ~ 264 VAC Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 94% Minimum Load Required: No Mounting Type: Rack Mount Temperature Range - Operating: 0°C ~ 50°C Dimension: 11.00" L x 3.20" W x 1.57" H (279.4mm x 81.3mm x 39.9mm) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: Not Applicable HTSUS: 8504.40.6018 Current - Output 1: 90 A Mfr: Artesyn Embedded Power Other Names: DS1100SPE-3,DS1100SP E-3-ND Base Product Number: DS1100 Approval Agency: CB, CE

Win Source Part Number: 1209077-DS1100SLPE-3
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: DS1100SLPE (1100W)
Type: Front End
Features: Hot Swappable, I²C™ Interface, Load Sharing, PFC, PMBus™, Remote Sense, Standby Output, Universal Input
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 48
Power (Watts): 1100W
Voltage - Input: 90 ~ 264 VAC
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 94%
Minimum Load Required: No
Mounting Type: Rack Mount
Temperature Range - Operating: 0°C ~ 50°C
Dimension: 11.00" L x 3.20" W x 1.57" H (279.4mm x 81.3mm x 39.9mm)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.6018
Current - Output 1: 90 A
Mfr: Artesyn Embedded Power
Other Names: DS1100SPE-3,DS1100SPE-3-ND
Base Product Number: DS1100
Approval Agency: CB, CE

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1209077-DS1100SLPE-3
Product Name Power Supplies - External/Internal (Off-Board) - AC DC Converters
Package Type Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA1A60N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent function
Output Voltage 10 to 26 volts
View Details
PMIC - PMIC - AC DC Converters, Offline Switchers - ICE3A2565 - 068355-ICE3A2565 - Win Source Electronics
Specs
Package Type DIP; Other; PG-DIP-8
Output Power 68 watts
Operating Temperature -25 to 130 C (-13 to 266 F)
View Details
Quasi-resonant AC/DC Converter Built-in 1700 V SiC-MOSFET - BM2SC122FP2-LBZ - ROHM Semiconductor GmbH
Specs
Package Type Other; TO263-7L
Input Voltage 15 to 27.5 volts
View Details