Win Source Part Number: 1178006-DS1050-3-002
Category: Power Supplies - External/Internal (Off-Board)>AC DC Converters
Series: DS1050 (1050W)
Type: Front End
Features: Hot Swappable, I²C™ Interface, Load Sharing, PFC, PMBus™, Remote Sense, Standby Output, Universal Input
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 48
Power (Watts): 1050W
Voltage - Input: 90 ~ 264 VAC
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 92%
Minimum Load Required: No
Mounting Type: Rack Mount
Temperature Range - Operating: -10°C ~ 70°C
Dimension: 11.00" L x 3.20" W x 1.57" H (279.4mm x 81.3mm x 39.9mm)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: Not Applicable
HTSUS: 8504.40.6018
Current - Output 1: 87 A
Mfr: Artesyn Embedded Power
Product Status: Obsolete
Approval Agency: CE
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1178006-DS1050-3-002 |
| Product Name | Power Supplies - External/Internal (Off-Board) - AC DC Converters |
| Package Type | Other; Bulk |