Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters CXE15-48S3V3

Description
Manufacturer: Artesyn Embedded Power Win Source Part Number: 1335128-CXE15-48S3V3 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP, UVLO Size / Dimension: 2.00" L x 1.00" W x 0.35" H (50.8mm x 25.4mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 300 Mounting: Through Hole Power (Watts): 15 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 4.5A Voltage - Input (Min): 33V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 87% Temperature Range - Operating: -40°C ~ 65°C Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 393-1025 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Power Win Source Part Number: 1335128-CXE15-48S3V3 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP, UVLO Size / Dimension: 2.00" L x 1.00" W x 0.35" H (50.8mm x 25.4mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 300 Mounting: Through Hole Power (Watts): 15 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 4.5A Voltage - Input (Min): 33V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 87% Temperature Range - Operating: -40°C ~ 65°C Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 393-1025 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335128-CXE15-48S3V3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335128-CXE15-48S3V3
Power Supplies - Board Mount - DC DC Converters 1335128-CXE15-48S3V3
Manufacturer: Artesyn Embedded Power Win Source Part Number: 1335128-CXE15-48S3V3 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: Remote On/Off, OCP, OVP, SCP, UVLO Size / Dimension: 2.00" L x 1.00" W x 0.35" H (50.8mm x 25.4mm x 8.9mm) Applications: ITE (Commercial) Standard Package: 300 Mounting: Through Hole Power (Watts): 15 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 4.5A Voltage - Input (Min): 33V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 87% Temperature Range - Operating: -40°C ~ 65°C Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 75 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 393-1025 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Artesyn Embedded Power
Win Source Part Number: 1335128-CXE15-48S3V3
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Bulk
Type: Isolated Module
Features: Remote On/Off, OCP, OVP, SCP, UVLO
Size / Dimension: 2.00" L x 1.00" W x 0.35" H (50.8mm x 25.4mm x 8.9mm)
Applications: ITE (Commercial)
Standard Package: 300
Mounting: Through Hole
Power (Watts): 15 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 4.5A
Voltage - Input (Min): 33V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 87%
Temperature Range - Operating: -40°C ~ 65°C
Case / Package: 6-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 75
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 393-1025
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1335128-CXE15-48S3V3
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Buck 95V 150mA Step-Down DC-DC Converter IC - 739-LM5009MMX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; MSOP
Output Voltage 85 volts
Input Voltage 95 volts
View Details
2 suppliers
 - Model:FA7703V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 28 amps
Configuration / Function Boost
View Details
TSSOP DC-DC Converter IC - 715-ADP3159JRU-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 14 volts
Operating Temperature 0.0 C (32 F)
View Details