Win Source Part Number: 1017994-CXA20-48D05J
Category: Power Supplies - Board Mount>DC DC Converters
Series: CXA20 (20W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, SCP, UVLO
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 50
Power (Watts): 20 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 2A, 2A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Voltage - Output 2: -5V
Efficiency: 84%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 7 Leads
Temperature Range - Operating: -40°C ~ 60°C
Dimension: 2.00" L x 1.60" W x 0.41" H (50.8mm x 40.6mm x 10.5mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Artesyn Embedded Power
Product Status: Obsolete
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1017994-CXA20-48D05J |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Bulk |