Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters CXA10-48S3V3

Description
Manufacturer: Artesyn Embedded Power Win Source Part Number: 1335129-CXA10-48S3V3 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: OVP, SCP, UVLO Size / Dimension: 2.00" L x 1.00" W x 0.39" H (50.8mm x 25.4mm x 10.0mm) Applications: ITE (Commercial) Standard Package: 50 Mounting: Through Hole Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.4A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 78% Temperature Range - Operating: -40°C ~ 70°C Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 393-1018 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Power Win Source Part Number: 1335129-CXA10-48S3V3 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: OVP, SCP, UVLO Size / Dimension: 2.00" L x 1.00" W x 0.39" H (50.8mm x 25.4mm x 10.0mm) Applications: ITE (Commercial) Standard Package: 50 Mounting: Through Hole Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.4A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 78% Temperature Range - Operating: -40°C ~ 70°C Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 393-1018 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1335129-CXA10-48S3V3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1335129-CXA10-48S3V3
Power Supplies - Board Mount - DC DC Converters 1335129-CXA10-48S3V3
Manufacturer: Artesyn Embedded Power Win Source Part Number: 1335129-CXA10-48S3V3 Category: Power Supplies - Board Mount>DC DC Converters Packaging: Bulk Type: Isolated Module Features: OVP, SCP, UVLO Size / Dimension: 2.00" L x 1.00" W x 0.39" H (50.8mm x 25.4mm x 10.0mm) Applications: ITE (Commercial) Standard Package: 50 Mounting: Through Hole Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 2.4A Voltage - Input (Min): 18V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 78% Temperature Range - Operating: -40°C ~ 70°C Case / Package: 6-DIP Module ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Other Part Number: 393-1018 Product Status: Obsolete RoHS Status: RoHS non-compliant

Manufacturer: Artesyn Embedded Power
Win Source Part Number: 1335129-CXA10-48S3V3
Category: Power Supplies - Board Mount>DC DC Converters
Packaging: Bulk
Type: Isolated Module
Features: OVP, SCP, UVLO
Size / Dimension: 2.00" L x 1.00" W x 0.39" H (50.8mm x 25.4mm x 10.0mm)
Applications: ITE (Commercial)
Standard Package: 50
Mounting: Through Hole
Power (Watts): 10 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 2.4A
Voltage - Input (Min): 18V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 78%
Temperature Range - Operating: -40°C ~ 70°C
Case / Package: 6-DIP Module
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Other Part Number: 393-1018
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Isolated 3.3V 10W DC-DC Converter IC - 922-CXA10-48S3V3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 3.3V 10W DC-DC Converter IC
922-CXA10-48S3V3
Isolated 3.3V 10W DC-DC Converter IC 922-CXA10-48S3V3
DC DC CONVERTER 3.3V 10W / Isolated Module DC DC Converter 1 Output 3.3V 2.4A 18V - 75V Input Product overview: CXA10-48S3V3 from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3.3V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3.3V, 10W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-CXA10-48S3V3 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 3.3V 10W / Isolated Module DC DC Converter 1 Output 3.3V 2.4A 18V - 75V Input Product overview: CXA10-48S3V3 from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 3.3V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 3.3V, 10W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-CXA10-48S3V3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 1335129-CXA10-48S3V3 922-CXA10-48S3V3
Product Name Power Supplies - Board Mount - DC DC Converters Isolated 3.3V 10W DC-DC Converter IC
Package Type DIP; Other; 6-DIP Module Other; Bulk
Unlock Full Specs
to access all available technical data