Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - CXA10-48S12 CXA10-48S12

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 916210-CXA10-48S12 Series: CXA10 (10W) Operating Temperature Range: -40°C ~ 70°C Features: Isolated Module DC DC Converter 1 Output 12V - - 830mA 18V - 75V Input Package: Bulk Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 916210-CXA10-48S12 Series: CXA10 (10W) Operating Temperature Range: -40°C ~ 70°C Features: Isolated Module DC DC Converter 1 Output 12V - - 830mA 18V - 75V Input Package: Bulk Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - CXA10-48S12 - 916210-CXA10-48S12 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - CXA10-48S12
916210-CXA10-48S12
Power Supplies Board Mount DCDC Converters - CXA10-48S12 916210-CXA10-48S12
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 916210-CXA10-48S12 Series: CXA10 (10W) Operating Temperature Range: -40°C ~ 70°C Features: Isolated Module DC DC Converter 1 Output 12V - - 830mA 18V - 75V Input Package: Bulk Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 916210-CXA10-48S12
Series: CXA10 (10W)
Operating Temperature Range: -40°C ~ 70°C
Features: Isolated Module DC DC Converter 1 Output 12V - - 830mA 18V - 75V Input
Package: Bulk
Package: 6-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 916210-CXA10-48S12
Product Name Power Supplies Board Mount DCDC Converters - CXA10-48S12
Package Type DIP; Other; 6-DIP Module
Unlock Full Specs
to access all available technical data

Similar Products

Buck 75V 500mA Step-Down DC-DC Converter IC - 739-LM5007MMX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; VSSOP
Output Voltage 73 volts
IOUT 0.5000 amps
View Details
2 suppliers
3.5 A Constant On-Time, Step-Down DC-DC Converter - SKY87203 - Skyworks Solutions, Inc.
Specs
Package Type Other; QFN, 12L
Output Voltage 0.6000 to 3.3 volts
Input Voltage 2.7 to 6 volts
View Details
DC-DC Converters - 1226937P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 26.4 volts
View Details