Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters BXB75-48S05FHT

Description
Win Source Part Number: 1017540-BXB75-48S05F HT Category: Power Supplies - Board Mount>DC DC Converters Series: BXB75 (75W) Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 100 Power (Watts): 75 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 83% Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1017540-BXB75-48S05F HT Category: Power Supplies - Board Mount>DC DC Converters Series: BXB75 (75W) Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 100 Power (Watts): 75 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 83% Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1017540-BXB75-48S05FHT - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1017540-BXB75-48S05FHT
Power Supplies - Board Mount - DC DC Converters 1017540-BXB75-48S05FHT
Win Source Part Number: 1017540-BXB75-48S05F HT Category: Power Supplies - Board Mount>DC DC Converters Series: BXB75 (75W) Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 100 Power (Watts): 75 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 15A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 83% Mounting Type: Through Hole Package / Case: 9-DIP Module Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1017540-BXB75-48S05FHT
Category: Power Supplies - Board Mount>DC DC Converters
Series: BXB75 (75W)
Type: Isolated Module
Features: Remote On/Off, OTP, OVP, SCP, UVLO
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 100
Power (Watts): 75 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 15A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 83%
Mounting Type: Through Hole
Package / Case: 9-DIP Module
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Artesyn Embedded Power
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1017540-BXB75-48S05FHT
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Buck 30A Step-Down DC-DC Converter IC - 739-IP2002 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tube
Output Voltage 0.9000 volts
Input Voltage 13.2 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details