Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters BXB75-48D3V3-2V5FL

Description
Win Source Part Number: 1050146-BXB75-48D3V3 -2V5FL Category: Power Supplies - Board Mount>DC DC Converters Series: BXB75 (75W) Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 100 Power (Watts): 60 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 15A, 15A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Voltage - Output 2: 2.5V Efficiency: 74% Mounting Type: Through Hole Package / Case: 10-DIP Module Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Alternative Parts (Cross-Reference): BXB75-48D3V3-2V5FLBX B75-48D3V3-2V5-FL; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Other Names: 393-1007 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1050146-BXB75-48D3V3 -2V5FL Category: Power Supplies - Board Mount>DC DC Converters Series: BXB75 (75W) Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 100 Power (Watts): 60 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 15A, 15A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Voltage - Output 2: 2.5V Efficiency: 74% Mounting Type: Through Hole Package / Case: 10-DIP Module Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Alternative Parts (Cross-Reference): BXB75-48D3V3-2V5FLBX B75-48D3V3-2V5-FL; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Other Names: 393-1007 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1050146-BXB75-48D3V3-2V5FL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1050146-BXB75-48D3V3-2V5FL
Power Supplies - Board Mount - DC DC Converters 1050146-BXB75-48D3V3-2V5FL
Win Source Part Number: 1050146-BXB75-48D3V3 -2V5FL Category: Power Supplies - Board Mount>DC DC Converters Series: BXB75 (75W) Type: Isolated Module Features: Remote On/Off, OTP, OVP, SCP, UVLO Package: Bulk Applications: ITE (Commercial) Standard Package: 100 Power (Watts): 60 W Voltage - Isolation: 1.5 kV Number of Outputs: 2 Current - Output (Max): 15A, 15A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Voltage - Output 2: 2.5V Efficiency: 74% Mounting Type: Through Hole Package / Case: 10-DIP Module Temperature Range - Operating: -40°C ~ 100°C Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm) Alternative Parts (Cross-Reference): BXB75-48D3V3-2V5FLBX B75-48D3V3-2V5-FL; ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Other Names: 393-1007 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1050146-BXB75-48D3V3-2V5FL
Category: Power Supplies - Board Mount>DC DC Converters
Series: BXB75 (75W)
Type: Isolated Module
Features: Remote On/Off, OTP, OVP, SCP, UVLO
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 100
Power (Watts): 60 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 2
Current - Output (Max): 15A, 15A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Voltage - Output 2: 2.5V
Efficiency: 74%
Mounting Type: Through Hole
Package / Case: 10-DIP Module
Temperature Range - Operating: -40°C ~ 100°C
Dimension: 2.40" L x 2.28" W x 0.50" H (61.0mm x 57.9mm x 12.7mm)
Alternative Parts (Cross-Reference): BXB75-48D3V3-2V5FLBXB75-48D3V3-2V5-FL;
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Artesyn Embedded Power
Other Names: 393-1007
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1050146-BXB75-48D3V3-2V5FL
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DCR010503 Miniature, 1W Isolated Regulated DC/DC Converters - DCR010503P - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 3.23 to 3.37 volts
View Details
2 suppliers
DC-DC Converters - 1228142 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details