Artesyn Embedded Power 5V 3.3V 75W DC-DC Converter IC BXB75-48D05-3V3FH

Description
DC DC CONVERTER 5V 3.3V 75W Product overview: BXB75-48D05-3V3FH from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, 75W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3.3V, 75W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BXB75-48D05-3V3F H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 3.3V 75W Product overview: BXB75-48D05-3V3FH from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, 75W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3.3V, 75W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BXB75-48D05-3V3F H can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5V 3.3V 75W DC-DC Converter IC - 132-BXB75-48D05-3V3FH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5V 3.3V 75W DC-DC Converter IC
132-BXB75-48D05-3V3FH
5V 3.3V 75W DC-DC Converter IC 132-BXB75-48D05-3V3FH
DC DC CONVERTER 5V 3.3V 75W Product overview: BXB75-48D05-3V3FH from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, 75W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3.3V, 75W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BXB75-48D05-3V3F H can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 3.3V 75W Product overview: BXB75-48D05-3V3FH from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 3.3V, 75W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 3.3V, 75W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-BXB75-48D05-3V3FH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies Board Mount DCDC Converters - BXB75-48D05-3V3FH - 865061-BXB75-48D05-3V3FH - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - BXB75-48D05-3V3FH
865061-BXB75-48D05-3V3FH
Power Supplies Board Mount DCDC Converters - BXB75-48D05-3V3FH 865061-BXB75-48D05-3V3FH
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 865061-BXB75-48D05-3 V3FH Series: BXB75 (75W) Operating Temperature Range: -40°C ~ 100°C Features: Isolated Module DC DC Converter 2 Output 5V 3.3V - 15A, 15A 36V - 75V Input Package: Bulk Package: 10-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 865061-BXB75-48D05-3V3FH
Series: BXB75 (75W)
Operating Temperature Range: -40°C ~ 100°C
Features: Isolated Module DC DC Converter 2 Output 5V 3.3V - 15A, 15A 36V - 75V Input
Package: Bulk
Package: 10-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-BXB75-48D05-3V3FH 865061-BXB75-48D05-3V3FH
Product Name 5V 3.3V 75W DC-DC Converter IC Power Supplies Board Mount DCDC Converters - BXB75-48D05-3V3FH
Package Type Other; Bulk DIP; Other; 10-DIP Module
Unlock Full Specs
to access all available technical data