Artesyn Embedded Power Isolated 5V 3W DC-DC Converter IC BXA3-48S05-F

Description
DC DC CONVERTER 5V 3W / Isolated Module DC DC Converter 1 Output 5V 500mA 36V - 75V Input Product overview: BXA3-48S05-F from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5V, 3W, DC-DC Converter IC, Board Mount Power Supply Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 921-BXA3-48S05-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 5V 3W / Isolated Module DC DC Converter 1 Output 5V 500mA 36V - 75V Input Product overview: BXA3-48S05-F from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5V, 3W, DC-DC Converter IC, Board Mount Power Supply Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 921-BXA3-48S05-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolated 5V 3W DC-DC Converter IC - 921-BXA3-48S05-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 5V 3W DC-DC Converter IC
921-BXA3-48S05-F
Isolated 5V 3W DC-DC Converter IC 921-BXA3-48S05-F
DC DC CONVERTER 5V 3W / Isolated Module DC DC Converter 1 Output 5V 500mA 36V - 75V Input Product overview: BXA3-48S05-F from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5V, 3W, DC-DC Converter IC, Board Mount Power Supply Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 921-BXA3-48S05-F can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 3W / Isolated Module DC DC Converter 1 Output 5V 500mA 36V - 75V Input Product overview: BXA3-48S05-F from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V, 3W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5V, 3W, DC-DC Converter IC, Board Mount Power Supply Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 921-BXA3-48S05-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1214526-BXA3-48S05-F - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1214526-BXA3-48S05-F
Power Supplies - Board Mount - DC DC Converters 1214526-BXA3-48S05-F
Win Source Part Number: 1214526-BXA3-48S05-F Category: Power Supplies - Board Mount>DC DC Converters Series: BXA3 (3W) Type: Isolated Module Features: OVP, SCP Package: Bulk Applications: ITE (Commercial) Standard Package: 200 Power (Watts): 3 W Voltage - Isolation: 500 V Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 76% Mounting Type: Through Hole Package / Case: 24-DIP Module (600 mil, 10 Leads) Temperature Range - Operating: -25°C ~ 105°C Dimension: 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.7mm) Alternative Parts (Cross-Reference): BXA3-48S05F; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1214526-BXA3-48S05-F
Category: Power Supplies - Board Mount>DC DC Converters
Series: BXA3 (3W)
Type: Isolated Module
Features: OVP, SCP
Package: Bulk
Applications: ITE (Commercial)
Standard Package: 200
Power (Watts): 3 W
Voltage - Isolation: 500 V
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 76%
Mounting Type: Through Hole
Package / Case: 24-DIP Module (600 mil, 10 Leads)
Temperature Range - Operating: -25°C ~ 105°C
Dimension: 1.25" L x 0.80" W x 0.50" H (31.8mm x 20.3mm x 12.7mm)
Alternative Parts (Cross-Reference): BXA3-48S05F;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Artesyn Embedded Power
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 921-BXA3-48S05-F 1214526-BXA3-48S05-F
Product Name Isolated 5V 3W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Bulk DIP; Other; Bulk
Unlock Full Specs
to access all available technical data