Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - BXA10-48S05 BXA10-48S05

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 865059-BXA10-48S05 Series: BXA10 (10W) Operating Temperature Range: -25°C ~ 71°C Features: Isolated Module DC DC Converter 1 Output 5V - - 2A 18V - 75V Input Package: Bulk Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 865059-BXA10-48S05 Series: BXA10 (10W) Operating Temperature Range: -25°C ~ 71°C Features: Isolated Module DC DC Converter 1 Output 5V - - 2A 18V - 75V Input Package: Bulk Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - BXA10-48S05 - 865059-BXA10-48S05 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - BXA10-48S05
865059-BXA10-48S05
Power Supplies Board Mount DCDC Converters - BXA10-48S05 865059-BXA10-48S05
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 865059-BXA10-48S05 Series: BXA10 (10W) Operating Temperature Range: -25°C ~ 71°C Features: Isolated Module DC DC Converter 1 Output 5V - - 2A 18V - 75V Input Package: Bulk Package: 6-DIP Module Mounting: Through Hole Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 865059-BXA10-48S05
Series: BXA10 (10W)
Operating Temperature Range: -25°C ~ 71°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 2A 18V - 75V Input
Package: Bulk
Package: 6-DIP Module
Mounting: Through Hole
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet
Isolated 5V 10W DC-DC Converter IC - 922-BXA10-48S05 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 5V 10W DC-DC Converter IC
922-BXA10-48S05
Isolated 5V 10W DC-DC Converter IC 922-BXA10-48S05
DC DC CONVERTER 5V 10W / Isolated Module DC DC Converter 1 Output 5V 2A 18V - 75V Input Product overview: BXA10-48S05 from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5V, 10W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-BXA10-48S05 can be used for catalog matching and distributor lookup.

DC DC CONVERTER 5V 10W / Isolated Module DC DC Converter 1 Output 5V 2A 18V - 75V Input Product overview: BXA10-48S05 from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 5V, 10W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Isolated, 5V, 10W, DC-DC Converter IC, Board Mount DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 922-BXA10-48S05 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 865059-BXA10-48S05 922-BXA10-48S05
Product Name Power Supplies Board Mount DCDC Converters - BXA10-48S05 Isolated 5V 10W DC-DC Converter IC
Package Type DIP; Other; 6-DIP Module Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter IC - 715-ML4875CS-3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Bulk
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Buck 5V 1A 40V Step-Down DC-DC Converter IC - 739-LM2575S-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers