Artesyn Embedded Power Cam Follower BCF-1-1/2-SB

Description
CAM FOLLOWER, 1.5000X0.8750X0.6250 IN, 1.500IN STUD LENGTH, CHROME STEEL, SELFLUBE BIUSHING. FREE 2 YEAR RADWELL WARRANTY
Description
CAM FOLLOWER, 1.5000X0.8750X0.6250 IN, 1.500IN STUD LENGTH, CHROME STEEL, SELFLUBE BIUSHING. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Cam Follower - 19341983 - Radwell International
Willingboro, NJ, United States
Cam Follower
19341983
Cam Follower 19341983
CAM FOLLOWER, 1.5000X0.8750X0.6250 IN, 1.500IN STUD LENGTH, CHROME STEEL, SELFLUBE BIUSHING. FREE 2 YEAR RADWELL WARRANTY

CAM FOLLOWER, 1.5000X0.8750X0.6250IN, 1.500IN STUD LENGTH, CHROME STEEL, SELFLUBE BIUSHING. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Cam Followers
Product Number 19341983
Product Name Cam Follower
Type Stud
Unlock Full Specs
to access all available technical data

Similar Products

Cam Follower with Screwdriver Slot Stud Type in Bearing Steel, Stainless Steel - CF-3 1/4 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Type Stud
Design Units Inch
Load Rating 15720 lbs (7129 kg)
View Details
Rotation - Cam Follower - CF10UUR-A - THK America, Inc.
Specs
Bearing Surface Basic Type (CF)
Design Units Metric
Bearing Material Steel; Carbon Steel
View Details
2 suppliers
Shallow Head cam follower with double shielded ABEC-3 ball bearing. - S9930A-CF-6 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Bearing Material Stainless
Outside Diameter 0.5000 inch (12.7 mm)
Thread Length 0.3750 inch (9.52 mm)
View Details
Yoke Type Industrial Cam Followers, BYR: Yoke Roller with Non-Metallic Bushing - BYR-1-5/8-X - Accurate Bushing Company, Inc.
Specs
Type Yoke
Outside Diameter 1.62 inch (41.27 mm)
Follower Width 0.8750 inch (22.22 mm)
View Details