Manufacturer: AMIS
Category: Integrated Circuits (ICs)>Linear>Amplifi
Package: 10-UFDFN, 10-TMLF
Product Status: Preliminary
Type: Header, Male Pins, Shrouded (4 Side)
Number of Outputs: Single
Applications: Telecom
Features: 10 µF ±10% 16V Ceramic Capacitor X5R 0603 (1608 Metric)
Operating Temperature: -40°C ~ 85°C
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Video Amps and Modules |
| Package Type | Other; 10-UFDFN, 10-TMLF |