Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 912329-AXA00CC18-L
Series: AXA (20W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 2 Output 15V -15V - 670mA, 670mA 9V - 36V Input
Package: 6-DIP Module
Package: Tube
Mounting: Through Hole
Family Name: AXA00CC
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 10
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 912329-AXA00CC18-L |
| Product Name | Power Supplies Board Mount DCDC Converters - AXA00CC18-L |
| Package Type | Other; Tube |