Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 912294-AVQ100-24S05B
Series: AVQ100 (100W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 5V - - 20A 18V - 36V Input
Package: 8-DIP Module, 1/4 Brick
Package: Tray
Mounting: Through Hole
Family Name: AVQ100
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 912294-AVQ100-24S05B-4L |
| Product Name | Power Supplies Board Mount DCDC Converters - AVQ100-24S05B-4L |
| Package Type | Other; Tray |