Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AVO50-48S2V5P-4

Description
Win Source Part Number: 1037875-AVO50-48S2V5 P-4 Category: Power Supplies - Board Mount>DC DC Converters Series: AVO50 (50W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 224 Power (Watts): 50 W Voltage - Isolation: 2 kV Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 2.5V Efficiency: 90% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.28" L x 0.90" W x 0.35" H (57.9mm x 22.9mm x 8.9mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Base Product Number: AVO50
Request a Quote Datasheet
Description
Win Source Part Number: 1037875-AVO50-48S2V5 P-4 Category: Power Supplies - Board Mount>DC DC Converters Series: AVO50 (50W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 224 Power (Watts): 50 W Voltage - Isolation: 2 kV Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 2.5V Efficiency: 90% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.28" L x 0.90" W x 0.35" H (57.9mm x 22.9mm x 8.9mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Base Product Number: AVO50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1037875-AVO50-48S2V5P-4 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1037875-AVO50-48S2V5P-4
Power Supplies - Board Mount - DC DC Converters 1037875-AVO50-48S2V5P-4
Win Source Part Number: 1037875-AVO50-48S2V5 P-4 Category: Power Supplies - Board Mount>DC DC Converters Series: AVO50 (50W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 224 Power (Watts): 50 W Voltage - Isolation: 2 kV Number of Outputs: 1 Current - Output (Max): 20A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 2.5V Efficiency: 90% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/8 Brick Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.28" L x 0.90" W x 0.35" H (57.9mm x 22.9mm x 8.9mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Base Product Number: AVO50

Win Source Part Number: 1037875-AVO50-48S2V5P-4
Category: Power Supplies - Board Mount>DC DC Converters
Series: AVO50 (50W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 224
Power (Watts): 50 W
Voltage - Isolation: 2 kV
Number of Outputs: 1
Current - Output (Max): 20A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 2.5V
Efficiency: 90%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/8 Brick
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.28" L x 0.90" W x 0.35" H (57.9mm x 22.9mm x 8.9mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Artesyn Embedded Power
Base Product Number: AVO50

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1037875-AVO50-48S2V5P-4
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1226957 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 5.5 volts
View Details
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 16 volts
View Details
LM25037 Dual-Mode PWM Controller With Alternating Outputs - LM25037MTX/NOPB - Texas Instruments
Specs
Package Type Other; TSSOP
Features Synchronization Pin
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers