Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 862690-AVE350-24S28P
Series: AVE350 (350W)
Operating Temperature Range: -40°C ~ 85°C
Features: Isolated Module DC DC Converter 1 Output 28V - - 12.5A 18V - 36V Input
Package: 9-DIP Module, 1/2 Brick
Package: Tray
Mounting: Through Hole
Family Name: AVE350
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited
Quantity per package: 192
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
HTSUS: 8504.40.9580
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 862690-AVE350-24S28P-6L |
| Product Name | Power Supplies Board Mount DCDC Converters - AVE350-24S28P-6L |
| Package Type | Other; Tray |