Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AVD75B-48S3V3TL

Description
Win Source Part Number: 1336747-AVD75B-48S3V 3TL Category: Power Supplies - Board Mount - DC DC Converters Series: AVD75 (75W) Type: Isolated Module Features: Adjustable Output, Remote On/Off Package: Box Size / Dimension: 1.30" L x 0.90" W x 0.37" H (33.0mm x 22.9mm x 9.4mm) Applications: ITE (Commercial) Standard Package: 192 Power (Watts): 76 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 23A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 91.5% Mounting Type: Through Hole Package / Case: Sixteenth Brick Supplier Device Package: Sixteenth Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Approval Agency: CE, cUL, TUV, UL Standard Number: 60950-1; 62368-1
Request a Quote Datasheet
Description
Win Source Part Number: 1336747-AVD75B-48S3V 3TL Category: Power Supplies - Board Mount - DC DC Converters Series: AVD75 (75W) Type: Isolated Module Features: Adjustable Output, Remote On/Off Package: Box Size / Dimension: 1.30" L x 0.90" W x 0.37" H (33.0mm x 22.9mm x 9.4mm) Applications: ITE (Commercial) Standard Package: 192 Power (Watts): 76 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 23A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 91.5% Mounting Type: Through Hole Package / Case: Sixteenth Brick Supplier Device Package: Sixteenth Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Approval Agency: CE, cUL, TUV, UL Standard Number: 60950-1; 62368-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1336747-AVD75B-48S3V3TL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1336747-AVD75B-48S3V3TL
Power Supplies - Board Mount - DC DC Converters 1336747-AVD75B-48S3V3TL
Win Source Part Number: 1336747-AVD75B-48S3V 3TL Category: Power Supplies - Board Mount - DC DC Converters Series: AVD75 (75W) Type: Isolated Module Features: Adjustable Output, Remote On/Off Package: Box Size / Dimension: 1.30" L x 0.90" W x 0.37" H (33.0mm x 22.9mm x 9.4mm) Applications: ITE (Commercial) Standard Package: 192 Power (Watts): 76 W Control Features: Enable, Active Low Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 23A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 91.5% Mounting Type: Through Hole Package / Case: Sixteenth Brick Supplier Device Package: Sixteenth Brick Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 3 (168 Hours) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Approval Agency: CE, cUL, TUV, UL Standard Number: 60950-1; 62368-1

Win Source Part Number: 1336747-AVD75B-48S3V3TL
Category: Power Supplies - Board Mount - DC DC Converters
Series: AVD75 (75W)
Type: Isolated Module
Features: Adjustable Output, Remote On/Off
Package: Box
Size / Dimension: 1.30" L x 0.90" W x 0.37" H (33.0mm x 22.9mm x 9.4mm)
Applications: ITE (Commercial)
Standard Package: 192
Power (Watts): 76 W
Control Features: Enable, Active Low
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 23A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 91.5%
Mounting Type: Through Hole
Package / Case: Sixteenth Brick
Supplier Device Package: Sixteenth Brick
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8504.40.9580
Mfr: Artesyn Embedded Power
Approval Agency: CE, cUL, TUV, UL
Standard Number: 60950-1; 62368-1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1336747-AVD75B-48S3V3TL
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Box
Unlock Full Specs
to access all available technical data