Win Source Part Number: 1337764-AVD75B-48S12
Category: Power Supplies - Board Mount - DC DC Converters
Series: AVD75B (75W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP
Package: Tray
Size / Dimension: 1.30" L x 0.90" W x 0.47" H (33.0mm x 22.9mm x 12.0mm)
Applications: ITE (Commercial)
Standard Package: 280
Power (Watts): 75 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 6.25A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 12V
Efficiency: 93.3%
Mounting Type: Through Hole
Package / Case: Sixteenth Brick
Supplier Device Package: Sixteenth Brick
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8504.40.9580
Mfr: Artesyn Embedded Power
Base Product Number: AVD75
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1337764-AVD75B-48S12B-6L |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | Other; Tray |