Win Source Part Number: 1017523-AVD100-48S05
Category: Power Supplies - Board Mount>DC DC Converters
Series: AVD100 (120W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 192
Power (Watts): 100 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 20A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/16 Brick
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.30" L x 0.90" W x 0.39" H (33.0mm x 22.9mm x 10.0mm)
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8504.40.9580
Mfr: Artesyn Embedded Power
Base Product Number: AVD100
| Win Source Electronics | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | 1017523-AVD100-48S05-6L |
| Product Name | Power Supplies - Board Mount - DC DC Converters |
| Package Type | DIP; Other; Tray |