Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AV60C-048L-050F10N

Description
Win Source Part Number: 1381500-AV60C-048L-0 50F10N Category: Power Supplies - Board Mount>DC DC Converters Series: AV60C (150W) Type: Non-Isolated PoL Module Features: Remote On/Off Package: Bulk Size / Dimension: 2.40" L x 2.30" W x 0.50" H (61.0mm x 58.4mm x 12.7mm) Applications: ITE (Commercial) Power (Watts): 50 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 84% Mounting Type: Through Hole Package / Case: 9-DIP Module, 1/2 Brick Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Technologies Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381500-AV60C-048L-0 50F10N Category: Power Supplies - Board Mount>DC DC Converters Series: AV60C (150W) Type: Non-Isolated PoL Module Features: Remote On/Off Package: Bulk Size / Dimension: 2.40" L x 2.30" W x 0.50" H (61.0mm x 58.4mm x 12.7mm) Applications: ITE (Commercial) Power (Watts): 50 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 84% Mounting Type: Through Hole Package / Case: 9-DIP Module, 1/2 Brick Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Technologies Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1381500-AV60C-048L-050F10N - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1381500-AV60C-048L-050F10N
Power Supplies - Board Mount - DC DC Converters 1381500-AV60C-048L-050F10N
Win Source Part Number: 1381500-AV60C-048L-0 50F10N Category: Power Supplies - Board Mount>DC DC Converters Series: AV60C (150W) Type: Non-Isolated PoL Module Features: Remote On/Off Package: Bulk Size / Dimension: 2.40" L x 2.30" W x 0.50" H (61.0mm x 58.4mm x 12.7mm) Applications: ITE (Commercial) Power (Watts): 50 W Control Features: Enable, Active Low Number of Outputs: 1 Current - Output (Max): 10A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 5V Efficiency: 84% Mounting Type: Through Hole Package / Case: 9-DIP Module, 1/2 Brick Temperature Range - Operating: -40°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 54 pct. HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Technologies Product Status: Obsolete RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 10 pcs

Win Source Part Number: 1381500-AV60C-048L-050F10N
Category: Power Supplies - Board Mount>DC DC Converters
Series: AV60C (150W)
Type: Non-Isolated PoL Module
Features: Remote On/Off
Package: Bulk
Size / Dimension: 2.40" L x 2.30" W x 0.50" H (61.0mm x 58.4mm x 12.7mm)
Applications: ITE (Commercial)
Power (Watts): 50 W
Control Features: Enable, Active Low
Number of Outputs: 1
Current - Output (Max): 10A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 5V
Efficiency: 84%
Mounting Type: Through Hole
Package / Case: 9-DIP Module, 1/2 Brick
Temperature Range - Operating: -40°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
HTSUS: 8504.40.9580
Mfr: Artesyn Embedded Technologies
Product Status: Obsolete
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 10 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1381500-AV60C-048L-050F10N
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck Step-Down DC-DC Converter IC - 715-IR3621MTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - Model:FA7700V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Configuration / Function Boost
View Details
Automotive Boost DC-DC Converter IC - 715-LM5022QDGSRQ1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers