Artesyn Embedded Power 5.5V 55W DC-DC Converter IC ATH10K12-9SJL

Description
DC DC CONVERTER 1.2-5.5V 55W Product overview: ATH10K12-9SJL from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 55W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 55W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ATH10K12-9SJL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DC DC CONVERTER 1.2-5.5V 55W Product overview: ATH10K12-9SJL from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 55W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 55W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ATH10K12-9SJL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.5V 55W DC-DC Converter IC - 132-ATH10K12-9SJL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.5V 55W DC-DC Converter IC
132-ATH10K12-9SJL
5.5V 55W DC-DC Converter IC 132-ATH10K12-9SJL
DC DC CONVERTER 1.2-5.5V 55W Product overview: ATH10K12-9SJL from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 55W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 55W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ATH10K12-9SJL can be used for catalog matching and distributor lookup.

DC DC CONVERTER 1.2-5.5V 55W Product overview: ATH10K12-9SJL from Artesyn Embedded Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 55W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.5V, 55W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-ATH10K12-9SJL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1377890-ATH10K12-9SJL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1377890-ATH10K12-9SJL
Power Supplies - Board Mount - DC DC Converters 1377890-ATH10K12-9SJL
Win Source Part Number: 1377890-ATH10K12-9SJ L Category: Power Supplies - Board Mount - DC DC Converters Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 53 pct. Type: Non-Isolated PoL Module MSL Level: 1 (Unlimited) Mfr: Artesyn Embedded Power Series: ATH10 (55W) Package: Tray Product Status: Obsolete Features: Remote On/Off, OCP, UVLO Package / Case: 10-SMD Module Mounting Type: Surface Mount HTSUS: 8504.40.9580 Applications: ITE (Commercial) Size / Dimension: 1.00" L x 0.62" W x 0.38" H (25.4mm x 15.8mm x 9.6mm) ECCN: EAR99 Current - Output (Max): 10A Power (Watts): 55 W Voltage - Input (Max): 13.2V Number of Outputs: 1 Voltage - Input (Min): 10.8V Voltage - Output 1: 1.2 ~ 5.5V Efficiency: 92%

Win Source Part Number: 1377890-ATH10K12-9SJL
Category: Power Supplies - Board Mount - DC DC Converters
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 53 pct.
Type: Non-Isolated PoL Module
MSL Level: 1 (Unlimited)
Mfr: Artesyn Embedded Power
Series: ATH10 (55W)
Package: Tray
Product Status: Obsolete
Features: Remote On/Off, OCP, UVLO
Package / Case: 10-SMD Module
Mounting Type: Surface Mount
HTSUS: 8504.40.9580
Applications: ITE (Commercial)
Size / Dimension: 1.00" L x 0.62" W x 0.38" H (25.4mm x 15.8mm x 9.6mm)
ECCN: EAR99
Current - Output (Max): 10A
Power (Watts): 55 W
Voltage - Input (Max): 13.2V
Number of Outputs: 1
Voltage - Input (Min): 10.8V
Voltage - Output 1: 1.2 ~ 5.5V
Efficiency: 92%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number 132-ATH10K12-9SJL 1377890-ATH10K12-9SJL
Product Name 5.5V 55W DC-DC Converter IC Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 16 volts
View Details
50MA Boost DC-DC Converter IC - 739-ADP3607AR-REEL - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5101 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
Buck 1.8V 1.5A Step-Down DC-DC Converter IC - 739-AAT1145IDE-1.8-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 1.5 amps
View Details