Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - ATH06T05-9SJ ATH06T05-9SJ

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 912078-ATH06T05-9SJ Series: ATH06 (33W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V - - 6A 4.5V - 5.5V Input Package: Tray Package: 6-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 912078-ATH06T05-9SJ Series: ATH06 (33W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V - - 6A 4.5V - 5.5V Input Package: Tray Package: 6-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - ATH06T05-9SJ - 912078-ATH06T05-9SJ - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ATH06T05-9SJ
912078-ATH06T05-9SJ
Power Supplies Board Mount DCDC Converters - ATH06T05-9SJ 912078-ATH06T05-9SJ
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 912078-ATH06T05-9SJ Series: ATH06 (33W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V - - 6A 4.5V - 5.5V Input Package: Tray Package: 6-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance Quantity per package: 56 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 912078-ATH06T05-9SJ
Series: ATH06 (33W)
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.8 ~ 3.6V - - 6A 4.5V - 5.5V Input
Package: Tray
Package: 6-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 56
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 912078-ATH06T05-9SJ
Product Name Power Supplies Board Mount DCDC Converters - ATH06T05-9SJ
Package Type Other; 6-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products

Buck 42V 40V 2A Step-Down DC-DC Converter IC - 739-LM25011MYX/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; HVSSOP EP
Output Voltage 2.51 to 40 volts
Input Voltage 42 volts
View Details
2 suppliers
Buck 6A 1.5V 16V Step-Down DC-DC Converter IC - 739-IR3856WMTRPBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel package
Output Voltage 0.7000 volts
IOUT 6 amps
View Details
DC-DC Converters - 1238290 - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 5 volts
View Details