Artesyn Embedded Power Pneumatic Filter ASF45F3-VV

Description
COMPRESSOR PROTECTOR, HIGH-CAPACITY FILTER, ORDER NUMBER: 059999, ASF SUCTION LINE FILTER DRIER TO PROTECT COMPRESSORS FROM DIRT AND SOLID CONTAMINANTS, SIZE (CUBIC INCHES) 45, CONNECTION SIZE AND TYPE (3/8" X 3/8" SAE), MWP 500 PSIG, 3450 KPA. FREE 2 YEAR RADWELL WARRANTY
Description
COMPRESSOR PROTECTOR, HIGH-CAPACITY FILTER, ORDER NUMBER: 059999, ASF SUCTION LINE FILTER DRIER TO PROTECT COMPRESSORS FROM DIRT AND SOLID CONTAMINANTS, SIZE (CUBIC INCHES) 45, CONNECTION SIZE AND TYPE (3/8" X 3/8" SAE), MWP 500 PSIG, 3450 KPA. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pneumatic Filter - 40181433 - Radwell International
Willingboro, NJ, United States
Pneumatic Filter
40181433
Pneumatic Filter 40181433
COMPRESSOR PROTECTOR, HIGH-CAPACITY FILTER, ORDER NUMBER: 059999, ASF SUCTION LINE FILTER DRIER TO PROTECT COMPRESSORS FROM DIRT AND SOLID CONTAMINANTS, SIZE (CUBIC INCHES) 45, CONNECTION SIZE AND TYPE (3/8" X 3/8" SAE), MWP 500 PSIG, 3450 KPA. FREE 2 YEAR RADWELL WARRANTY

COMPRESSOR PROTECTOR, HIGH-CAPACITY FILTER, ORDER NUMBER: 059999, ASF SUCTION LINE FILTER DRIER TO PROTECT COMPRESSORS FROM DIRT AND SOLID CONTAMINANTS, SIZE (CUBIC INCHES) 45, CONNECTION SIZE AND TYPE (3/8" X 3/8" SAE), MWP 500 PSIG, 3450 KPA. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 40181433
Product Name Pneumatic Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

92mm Aluminum & Stainless Steel Fan Filter, Mill No Finish - 06362-M - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 3.62 inch (92.07 mm)
Width / Ring 3.62 inch (92.07 mm)
View Details
172mm Aluminum Fan Filter Assembly - AFK-172 - Pelonis Technologies, Inc.
Specs
Media Type Aluminum
Frame / Assembly Material Aluminum
Length 5.91 inch (150 mm)
View Details
High Dust Loading Medium Bag Air Filter Media (XBM) - HBY-XBM-8 - Harbory Filtration
Specs
Construction Bag Filters
Media Type Polypropylene (PP)
View Details