Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters ASA03G24-LS

Description
Win Source Part Number: 1029170-ASA03G24-LS Category: Power Supplies - Board Mount>DC DC Converters Series: ASA (10W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 200 Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 2.5V Efficiency: 83% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 60°C Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Alternative Parts (Cross-Reference): ASA03F24-LS; ITX2405SA; JCE0624S15; DG06S2405A; JCE0624S12; NPH15S2405EIC; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Other Names: -925-ASA03G24-LS Base Product Number: ASA03G
Request a Quote Datasheet
Description
Win Source Part Number: 1029170-ASA03G24-LS Category: Power Supplies - Board Mount>DC DC Converters Series: ASA (10W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 200 Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 2.5V Efficiency: 83% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 60°C Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Alternative Parts (Cross-Reference): ASA03F24-LS; ITX2405SA; JCE0624S15; DG06S2405A; JCE0624S12; NPH15S2405EIC; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Other Names: -925-ASA03G24-LS Base Product Number: ASA03G
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1029170-ASA03G24-LS - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1029170-ASA03G24-LS
Power Supplies - Board Mount - DC DC Converters 1029170-ASA03G24-LS
Win Source Part Number: 1029170-ASA03G24-LS Category: Power Supplies - Board Mount>DC DC Converters Series: ASA (10W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 200 Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 18V Voltage - Input (Max): 36V Voltage - Output 1: 2.5V Efficiency: 83% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 60°C Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Alternative Parts (Cross-Reference): ASA03F24-LS; ITX2405SA; JCE0624S15; DG06S2405A; JCE0624S12; NPH15S2405EIC; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Other Names: -925-ASA03G24-LS Base Product Number: ASA03G

Win Source Part Number: 1029170-ASA03G24-LS
Category: Power Supplies - Board Mount>DC DC Converters
Series: ASA (10W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 200
Power (Watts): 10 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 18V
Voltage - Input (Max): 36V
Voltage - Output 1: 2.5V
Efficiency: 83%
Mounting Type: Through Hole
Package / Case: 8-DIP Module
Temperature Range - Operating: -40°C ~ 60°C
Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Alternative Parts (Cross-Reference): ASA03F24-LS; ITX2405SA; JCE0624S15; DG06S2405A; JCE0624S12; NPH15S2405EIC;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Artesyn Embedded Power
Other Names: -925-ASA03G24-LS
Base Product Number: ASA03G

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1029170-ASA03G24-LS
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1231106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 8
Input Voltage 36 volts
View Details
Buck 9A Step-Down DC-DC Converter IC - 739-IR3821AMTR1PBF - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 15-PowerVQFN
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Buck 5V 1A 40V Step-Down DC-DC Converter IC - 739-LM2575SX-5.0/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; TO-263-6
Output Voltage 5 volts
Input Voltage 40 volts
View Details
2 suppliers