Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters ASA03F48-L

Description
Win Source Part Number: 1381455-ASA03F48-L Category: Power Supplies - Board Mount>DC DC Converters Series: ASA (10W) Type: Isolated Module Features: SCP Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 83% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Technologies Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 200 pcs
Request a Quote Datasheet
Description
Win Source Part Number: 1381455-ASA03F48-L Category: Power Supplies - Board Mount>DC DC Converters Series: ASA (10W) Type: Isolated Module Features: SCP Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 83% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Technologies Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 200 pcs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1381455-ASA03F48-L - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1381455-ASA03F48-L
Power Supplies - Board Mount - DC DC Converters 1381455-ASA03F48-L
Win Source Part Number: 1381455-ASA03F48-L Category: Power Supplies - Board Mount>DC DC Converters Series: ASA (10W) Type: Isolated Module Features: SCP Package: Tube Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm) Applications: ITE (Commercial) Power (Watts): 10 W Voltage - Isolation: 1.5 kV Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 3.3V Efficiency: 83% Mounting Type: Through Hole Package / Case: 8-DIP Module Temperature Range - Operating: -40°C ~ 60°C ECCN: EAR99 Fake Threat In the Open Market: 63 pct. HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Technologies Product Status: Obsolete Moisture Sensitivity Level (MSL): 1 (Unlimited) Standard Package: 200 pcs

Win Source Part Number: 1381455-ASA03F48-L
Category: Power Supplies - Board Mount>DC DC Converters
Series: ASA (10W)
Type: Isolated Module
Features: SCP
Package: Tube
Size / Dimension: 1.25" L x 0.80" W x 0.40" H (31.8mm x 20.3mm x 10.2mm)
Applications: ITE (Commercial)
Power (Watts): 10 W
Voltage - Isolation: 1.5 kV
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 3.3V
Efficiency: 83%
Mounting Type: Through Hole
Package / Case: 8-DIP Module
Temperature Range - Operating: -40°C ~ 60°C
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
HTSUS: 8504.40.9580
Mfr: Artesyn Embedded Technologies
Product Status: Obsolete
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 200 pcs

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1381455-ASA03F48-L
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
DC-DC Converters - 1228029P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
Buck Boost QFN Step-Down DC-DC Converter IC - 713-BQ25703ARSNR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Buck 10V 36V 12V Step-Down DC-DC Converter IC - 739-ACT4523AYH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape and Reel
Output Voltage 12 volts
Input Voltage 36 volts
View Details