Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - ASA01A18-LS ASA01A18-LS

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 911764-ASA01A18-LS Series: ASA (6W) Operating Temperature Range: -40°C ~ 71°C Features: Isolated Module DC DC Converter Output 5V - - 1A 9V - 36V Input Package: 8-DIP Module Package: Tube Mounting: Through Hole Family Name: ASA01A Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.40.9580 Other Part Number: 454-1608, ASA01A18-LS-ND
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 911764-ASA01A18-LS Series: ASA (6W) Operating Temperature Range: -40°C ~ 71°C Features: Isolated Module DC DC Converter Output 5V - - 1A 9V - 36V Input Package: 8-DIP Module Package: Tube Mounting: Through Hole Family Name: ASA01A Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.40.9580 Other Part Number: 454-1608, ASA01A18-LS-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - ASA01A18-LS - 911764-ASA01A18-LS - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - ASA01A18-LS
911764-ASA01A18-LS
Power Supplies Board Mount DCDC Converters - ASA01A18-LS 911764-ASA01A18-LS
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 911764-ASA01A18-LS Series: ASA (6W) Operating Temperature Range: -40°C ~ 71°C Features: Isolated Module DC DC Converter Output 5V - - 1A 9V - 36V Input Package: 8-DIP Module Package: Tube Mounting: Through Hole Family Name: ASA01A Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Quantity per package: 200 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 9 Weeks HTSUS: 8504.40.9580 Other Part Number: 454-1608, ASA01A18-LS-ND

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 911764-ASA01A18-LS
Series: ASA (6W)
Operating Temperature Range: -40°C ~ 71°C
Features: Isolated Module DC DC Converter Output 5V - - 1A 9V - 36V Input
Package: 8-DIP Module
Package: Tube
Mounting: Through Hole
Family Name: ASA01A
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Quantity per package: 200
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 9 Weeks
HTSUS: 8504.40.9580
Other Part Number: 454-1608, ASA01A18-LS-ND

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 911764-ASA01A18-LS
Product Name Power Supplies Board Mount DCDC Converters - ASA01A18-LS
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Buck Boost Step-Down DC-DC Converter IC - 85-BQ25616RTWR - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Specs
Package Type Other; Tape and Reel
Input Voltage 5.5 volts
IOUT 0.3200 to 1.2 amps
View Details
DC-DC Converters - 1224503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 1 x 2 in
Input Voltage 36 volts
View Details