Artesyn Embedded Power Power Supplies Board Mount DCDC Converters - APC18T12-9L APC18T12-9L

Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 911608-APC18T12-9L Series: APC18 (75W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V - - 18A 10V - 14V Input Package: Reel - TR Package: 6-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet
Description
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 911608-APC18T12-9L Series: APC18 (75W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V - - 18A 10V - 14V Input Package: Reel - TR Package: 6-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - APC18T12-9L - 911608-APC18T12-9L - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - APC18T12-9L
911608-APC18T12-9L
Power Supplies Board Mount DCDC Converters - APC18T12-9L 911608-APC18T12-9L
Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 911608-APC18T12-9L Series: APC18 (75W) Operating Temperature Range: -40°C ~ 85°C Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V - - 18A 10V - 14V Input Package: Reel - TR Package: 6-SMD Module Mounting: Surface Mount Part Status: Obsolete Categories: Power Supplies - Board Mount ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580

Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 911608-APC18T12-9L
Series: APC18 (75W)
Operating Temperature Range: -40°C ~ 85°C
Features: Non-Isolated PoL Module DC DC Converter 1 Output 0.75 ~ 5.5V - - 18A 10V - 14V Input
Package: Reel - TR
Package: 6-SMD Module
Mounting: Surface Mount
Part Status: Obsolete
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 911608-APC18T12-9L
Product Name Power Supplies Board Mount DCDC Converters - APC18T12-9L
Package Type Other; 6-SMD Module
Unlock Full Specs
to access all available technical data

Similar Products