Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters APC08F03-J

Description
Win Source Part Number: 1045572-APC08F03-J Category: Power Supplies - Board Mount>DC DC Converters Series: APC08 (30W) Type: Non-Isolated PoL Module Package: Tray Applications: ITE (Commercial) Standard Package: 140 Mounting: SMD (SMT) Power (Watts): 30 W Number of Outputs: 1 Current - Output (Max): 8A Voltage - Input (Min): 4V Voltage - Input (Max): 6V Voltage - Output 1: 3.3V Efficiency: 93% Package / Case: 7-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.32" L x 0.53" W x 0.28" H (33.5mm x 13.5mm x 7.1mm) Alternative Parts (Cross-Reference): APC08F03-JAPC08F03J; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Other Names: 454-1036 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1045572-APC08F03-J Category: Power Supplies - Board Mount>DC DC Converters Series: APC08 (30W) Type: Non-Isolated PoL Module Package: Tray Applications: ITE (Commercial) Standard Package: 140 Mounting: SMD (SMT) Power (Watts): 30 W Number of Outputs: 1 Current - Output (Max): 8A Voltage - Input (Min): 4V Voltage - Input (Max): 6V Voltage - Output 1: 3.3V Efficiency: 93% Package / Case: 7-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.32" L x 0.53" W x 0.28" H (33.5mm x 13.5mm x 7.1mm) Alternative Parts (Cross-Reference): APC08F03-JAPC08F03J; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Other Names: 454-1036 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1045572-APC08F03-J - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1045572-APC08F03-J
Power Supplies - Board Mount - DC DC Converters 1045572-APC08F03-J
Win Source Part Number: 1045572-APC08F03-J Category: Power Supplies - Board Mount>DC DC Converters Series: APC08 (30W) Type: Non-Isolated PoL Module Package: Tray Applications: ITE (Commercial) Standard Package: 140 Mounting: SMD (SMT) Power (Watts): 30 W Number of Outputs: 1 Current - Output (Max): 8A Voltage - Input (Min): 4V Voltage - Input (Max): 6V Voltage - Output 1: 3.3V Efficiency: 93% Package / Case: 7-SMD Module Temperature Range - Operating: -40°C ~ 85°C Dimension: 1.32" L x 0.53" W x 0.28" H (33.5mm x 13.5mm x 7.1mm) Alternative Parts (Cross-Reference): APC08F03-JAPC08F03J; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Other Names: 454-1036 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1045572-APC08F03-J
Category: Power Supplies - Board Mount>DC DC Converters
Series: APC08 (30W)
Type: Non-Isolated PoL Module
Package: Tray
Applications: ITE (Commercial)
Standard Package: 140
Mounting: SMD (SMT)
Power (Watts): 30 W
Number of Outputs: 1
Current - Output (Max): 8A
Voltage - Input (Min): 4V
Voltage - Input (Max): 6V
Voltage - Output 1: 3.3V
Efficiency: 93%
Package / Case: 7-SMD Module
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 1.32" L x 0.53" W x 0.28" H (33.5mm x 13.5mm x 7.1mm)
Alternative Parts (Cross-Reference): APC08F03-JAPC08F03J;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Artesyn Embedded Power
Other Names: 454-1036
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1045572-APC08F03-J
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type Other; Tray
Unlock Full Specs
to access all available technical data