Artesyn Embedded Power Power Supplies - Board Mount - AC DC Converters AIT02ZPFC-01NL

Description
Win Source Part Number: 1350518-AIT02ZPFC-01 NL Category: Power Supplies - Board Mount - AC DC Converters Type: Enclosed Features: Universal Input Package: Bulk Size / Dimension: 3.50" L x 2.40" W x 0.55" H (88.9mm x 61.0mm x 14.0mm) Applications: ITE (Commercial) Standard Package: 50 Power (Watts): 719 W Voltage - Input: 85 ~ 264 VAC Number of Outputs: 1 Current - Output (Max): 1.83A Voltage - Output 1: 393V Efficiency: 93% Mounting Type: Through Hole Package / Case: 32-DIP Module, 13 Leads Temperature Range - Operating: -20°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9540 Mfr: Artesyn Embedded Power Base Product Number: AIT02ZPFC Approval Agency: cUL, TUV, UL
Request a Quote Datasheet
Description
Win Source Part Number: 1350518-AIT02ZPFC-01 NL Category: Power Supplies - Board Mount - AC DC Converters Type: Enclosed Features: Universal Input Package: Bulk Size / Dimension: 3.50" L x 2.40" W x 0.55" H (88.9mm x 61.0mm x 14.0mm) Applications: ITE (Commercial) Standard Package: 50 Power (Watts): 719 W Voltage - Input: 85 ~ 264 VAC Number of Outputs: 1 Current - Output (Max): 1.83A Voltage - Output 1: 393V Efficiency: 93% Mounting Type: Through Hole Package / Case: 32-DIP Module, 13 Leads Temperature Range - Operating: -20°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9540 Mfr: Artesyn Embedded Power Base Product Number: AIT02ZPFC Approval Agency: cUL, TUV, UL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - AC DC Converters - 1350518-AIT02ZPFC-01NL - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - AC DC Converters
1350518-AIT02ZPFC-01NL
Power Supplies - Board Mount - AC DC Converters 1350518-AIT02ZPFC-01NL
Win Source Part Number: 1350518-AIT02ZPFC-01 NL Category: Power Supplies - Board Mount - AC DC Converters Type: Enclosed Features: Universal Input Package: Bulk Size / Dimension: 3.50" L x 2.40" W x 0.55" H (88.9mm x 61.0mm x 14.0mm) Applications: ITE (Commercial) Standard Package: 50 Power (Watts): 719 W Voltage - Input: 85 ~ 264 VAC Number of Outputs: 1 Current - Output (Max): 1.83A Voltage - Output 1: 393V Efficiency: 93% Mounting Type: Through Hole Package / Case: 32-DIP Module, 13 Leads Temperature Range - Operating: -20°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9540 Mfr: Artesyn Embedded Power Base Product Number: AIT02ZPFC Approval Agency: cUL, TUV, UL

Win Source Part Number: 1350518-AIT02ZPFC-01NL
Category: Power Supplies - Board Mount - AC DC Converters
Type: Enclosed
Features: Universal Input
Package: Bulk
Size / Dimension: 3.50" L x 2.40" W x 0.55" H (88.9mm x 61.0mm x 14.0mm)
Applications: ITE (Commercial)
Standard Package: 50
Power (Watts): 719 W
Voltage - Input: 85 ~ 264 VAC
Number of Outputs: 1
Current - Output (Max): 1.83A
Voltage - Output 1: 393V
Efficiency: 93%
Mounting Type: Through Hole
Package / Case: 32-DIP Module, 13 Leads
Temperature Range - Operating: -20°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9540
Mfr: Artesyn Embedded Power
Base Product Number: AIT02ZPFC
Approval Agency: cUL, TUV, UL

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category AC-DC Converter Chips
Product Number 1350518-AIT02ZPFC-01NL
Product Name Power Supplies - Board Mount - AC DC Converters
Package Type DIP; Other; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

ACDC Power Supply Control ICs - Model: FA8A70N - Fuji Electric Corp. of America
Specs
Package Type Other; Intermittent opration
Output Voltage 10 to 24 volts
View Details
Power Supplies - External/Internal (Off-Board) - AC DC Converters - 1373000-LOF350-20B24 - Win Source Electronics
Specs
Package Type Other; Tray
Output Power 200 watts
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details