Manufacturer: Artesyn Embedded Technologies
Win Source Part Number: 1143194-AIF04ZPFC-01
Type: Enclosed
Mounting Style: Through Hole
Features: OTP, OVP
Approvals: cUL, TUV, UL
Applications: ITE (Commercial)
Voltage - Output 1: 380V
Efficiency: 95%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.astecinc.com/
Manufacturer Package: 34-DIP Module, 24 Leads
Current - Output (Maximum): 4.2A
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 64
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): 85 ~ 264 VAC
Power (W): 1600W
Parts Dimension: 4.60" L x 2.40" W x 0.55" H (116.8mm x 61.0mm x 14.0mm)
| Win Source Electronics | |
|---|---|
| Product Category | AC-DC Converter Chips |
| Product Number | 1143194-AIF04ZPFC-01L |
| Product Name | AC DC Converters - AIF04ZPFC-01L |
| Package Type | DIP; Other; 34-DIP Module, 24 Leads |