Artesyn Embedded Power Power Supplies - Board Mount - DC DC Converters AGQ100-48S1V5-4

Description
Win Source Part Number: 1197450-AGQ100-48S1V 5-4 Category: Power Supplies - Board Mount>DC DC Converters Series: AGQ100 (100W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 150 Power (Watts): 100 W Control Features: Enable, Active Low Voltage - Isolation: 2 kV Number of Outputs: 1 Current - Output (Max): 25A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 1.5V Efficiency: 87.5% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/4 Brick Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.28" L x 1.45" W x 0.38" H (57.9mm x 36.8mm x 9.7mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1197450-AGQ100-48S1V 5-4 Category: Power Supplies - Board Mount>DC DC Converters Series: AGQ100 (100W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 150 Power (Watts): 100 W Control Features: Enable, Active Low Voltage - Isolation: 2 kV Number of Outputs: 1 Current - Output (Max): 25A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 1.5V Efficiency: 87.5% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/4 Brick Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.28" L x 1.45" W x 0.38" H (57.9mm x 36.8mm x 9.7mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1197450-AGQ100-48S1V5-4 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1197450-AGQ100-48S1V5-4
Power Supplies - Board Mount - DC DC Converters 1197450-AGQ100-48S1V5-4
Win Source Part Number: 1197450-AGQ100-48S1V 5-4 Category: Power Supplies - Board Mount>DC DC Converters Series: AGQ100 (100W) Type: Isolated Module Features: Remote On/Off, OCP, OTP, OVP, UVLO Package: Tray Applications: ITE (Commercial) Standard Package: 150 Power (Watts): 100 W Control Features: Enable, Active Low Voltage - Isolation: 2 kV Number of Outputs: 1 Current - Output (Max): 25A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 1.5V Efficiency: 87.5% Mounting Type: Through Hole Package / Case: 8-DIP Module, 1/4 Brick Temperature Range - Operating: -40°C ~ 85°C Dimension: 2.28" L x 1.45" W x 0.38" H (57.9mm x 36.8mm x 9.7mm) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) HTSUS: 8504.40.9580 Mfr: Artesyn Embedded Power Product Status: Obsolete

Win Source Part Number: 1197450-AGQ100-48S1V5-4
Category: Power Supplies - Board Mount>DC DC Converters
Series: AGQ100 (100W)
Type: Isolated Module
Features: Remote On/Off, OCP, OTP, OVP, UVLO
Package: Tray
Applications: ITE (Commercial)
Standard Package: 150
Power (Watts): 100 W
Control Features: Enable, Active Low
Voltage - Isolation: 2 kV
Number of Outputs: 1
Current - Output (Max): 25A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 1.5V
Efficiency: 87.5%
Mounting Type: Through Hole
Package / Case: 8-DIP Module, 1/4 Brick
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 2.28" L x 1.45" W x 0.38" H (57.9mm x 36.8mm x 9.7mm)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8504.40.9580
Mfr: Artesyn Embedded Power
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category DC-DC Converter Chips
Product Number 1197450-AGQ100-48S1V5-4
Product Name Power Supplies - Board Mount - DC DC Converters
Package Type DIP; Other; Tray
Unlock Full Specs
to access all available technical data

Similar Products

3A Boost DC-DC Converter IC - 739-AAT1230IRN-1-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
View Details
2 suppliers
DC-DC Converters - 1226951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 36 volts
View Details
DCR011205 Miniature, 1W Isolated Regulated DC/DC Converters - DCR011205U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Regulated,Single Output,1kV Isolation,1W
Output Voltage 4.9 to 5.1 volts
View Details
2 suppliers
1.2A Boost DC-DC Converter IC - 739-ACT6390MH-T - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel
Output Voltage 2.7 volts
Input Voltage 5.5 volts
View Details